Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48CVB24T-20E/ST

Description
12 Bit Digital to Analog Converter 4 20-TSSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 150-MCP48CVB24T-20E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP48CVB24T-20E/STTR-ND
Digital to Analog Converters (DAC) 150-MCP48CVB24T-20E/STTR-ND
12 Bit Digital to Analog Converter 4 20-TSSOP

12 Bit Digital to Analog Converter 4 20-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 150-MCP48CVB24T-20E/STCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP48CVB24T-20E/STCT-ND
Digital to Analog Converters (DAC) 150-MCP48CVB24T-20E/STCT-ND
IC DAC 12BIT 20-TSSOP

IC DAC 12BIT 20-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 150-MCP48CVB24T-20E/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP48CVB24T-20E/STDKR-ND
Digital to Analog Converters (DAC) 150-MCP48CVB24T-20E/STDKR-ND
IC DAC 12BIT 20-TSSOP

IC DAC 12BIT 20-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP48CVB24T-20E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP48CVB24T-20E/ST
Digital to Analog Converters (DAC) MCP48CVB24T-20E/ST
12 Bit Digital to Analog Converter 4 20-TSSOP

12 Bit Digital to Analog Converter 4 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP48CVB24T-20E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP48CVB24T-20E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP48CVB24T-20E/ST
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - MCP48CVB24T-20E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP48CVB24T-20E/ST
Data Acquisition - Digital to Analog Converters (DAC) MCP48CVB24T-20E/ST
QUAD CHANNEL, 12-BIT, VOLATILE,

QUAD CHANNEL, 12-BIT, VOLATILE,

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 150-MCP48CVB24T-20E/STTR-ND 150-MCP48CVB24T-20E/STCT-ND 150-MCP48CVB24T-20E/STDKR-ND MCP48CVB24T-20E/ST MCP48CVB24T-20E/ST MCP48CVB24T-20E/ST
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Cut Tape (CT) Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 12 bits 12 bits 12 bits 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1353395-AMC1306M25QDWVRQ1 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
Digital to Analogue Converters - 1904624 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type Qsop
Features Single-Supply
View Details
8bit 12ch D/A converter - BH2221FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers