Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP48CMD12-E/MF

Description
IC DAC 10BIT 10-DFN
Request a Quote
Description
IC DAC 10BIT 10-DFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP48CMD12-E/MF is a 12-bit Digital-to-Analog Converter (DAC) from Quarktwin Technology Ltd. It features a buffered voltage output and is designed for applications requiring high precision and low power consumption. The device operates within a voltage range of 2.7V to 5.5V, with reduced specifications available from 1.8V to 2.7V. It supports an SPI interface with a write speed of up to 50 MHz and a read speed of 25 MHz, making it suitable for high-speed data applications. This DAC includes 32 locations of nonvolatile memory, allowing for user-defined power-up output values and device configurations. The reference voltage can be sourced from the device's VDD, an external reference, or an internal bandgap voltage of 1.214V. The MCP48CMD12-E/MF also offers power-down modes to minimize power consumption when not in use. Its extended temperature range of -40°C to +125°C makes it suitable for a variety of environments. This product is ideal for applications such as sensor calibration, low-power portable instrumentation, and data acquisition systems.

Datasheet Summary
Powered by GS/AI

The MCP48CMD12-E/MF is a 12-bit Digital-to-Analog Converter (DAC) from Quarktwin Technology Ltd. It features a buffered voltage output and is designed for applications requiring high precision and low power consumption. The device operates within a voltage range of 2.7V to 5.5V, with reduced specifications available from 1.8V to 2.7V. It supports an SPI interface with a write speed of up to 50 MHz and a read speed of 25 MHz, making it suitable for high-speed data applications. This DAC includes 32 locations of nonvolatile memory, allowing for user-defined power-up output values and device configurations. The reference voltage can be sourced from the device's VDD, an external reference, or an internal bandgap voltage of 1.214V. The MCP48CMD12-E/MF also offers power-down modes to minimize power consumption when not in use. Its extended temperature range of -40°C to +125°C makes it suitable for a variety of environments. This product is ideal for applications such as sensor calibration, low-power portable instrumentation, and data acquisition systems.

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 150-MCP48CMD12-E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
150-MCP48CMD12-E/MF-ND
Digital to Analog Converters (DAC) 150-MCP48CMD12-E/MF-ND
IC DAC 10BIT 10-DFN

IC DAC 10BIT 10-DFN

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP48CMD12-E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP48CMD12-E/MF
Digital to Analog Converters (DAC) MCP48CMD12-E/MF
10 Bit Digital to Analog Converter 2 10-DFN (3x3)

10 Bit Digital to Analog Converter 2 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP48CMD12-E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP48CMD12-E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP48CMD12-E/MF
DAC- SPI, DUAL CHANNEL, 10-BIT

DAC- SPI, DUAL CHANNEL, 10-BIT

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 150-MCP48CMD12-E/MF-ND MCP48CMD12-E/MF MCP48CMD12-E/MF
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Packing Method Tube Tube; Tube Tube; Tube
Pins 10
Resolution 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

DAC3282 Dual 16 bit 625MSPS Communications DAC - DAC3282IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1580494 - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details
32-bit, 768 kHz Sampling Stereo Audio D/A Converter - BD34352EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details