The MCP48CMD01T-E/UN is a digital-to-analog converter (DAC) from Quarktwin Technology Ltd. It features an 8-bit resolution with a buffered voltage output and operates within a voltage range of 2.7V to 5.5V. The device supports a four-wire SPI interface, allowing for write speeds up to 50 MHz and read speeds of 25 MHz. It includes nonvolatile memory (MTP) for storing power-up output values and device configuration, with a capacity of 32 locations. The DAC can utilize various voltage reference sources, including the device's VDD, an external reference, or an internal bandgap voltage of 1.214V. Additionally, it offers power-down modes to disconnect the output buffer and features an extended temperature range of -40°C to +125°C. This product is suitable for applications such as sensor calibration, low-power portable instrumentation, and data acquisition systems.
IC DAC 8BIT 10-MSOP
DAC- SPI, SINGLE CHANNEL, 8-BIT
8 Bit Digital to Analog Converter 1 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP48CMD01T-E/UNTR-ND | MCP48CMD01T-E/UN | MCP48CMD01T-E/UN |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | ||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) |
| Resolution | 8 bits | 8 bits | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |