IC DAC 12BIT 10MSOP Product overview: MCP48CMB21-E/UN from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP48CMB21-E/UN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1322978-MCP48CMB21-E
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 16µs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±1
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Base Product Number: MCP48CMB21
RoHS Status: ROHS3 Compliant
12 Bit Digital to Analog Converter 1 10-MSOP
IC DAC 12BIT 10MSOP
IC DAC 12BIT 10MSOP
12 Bit Digital to Analog Converter 1 10-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP48CMB21-E/UN | 1322978-MCP48CMB21-E/UN | MCP48CMB21-E/UN-ND | MCP48CMB21-E/UN | MCP48CMB21-E/UN | MCP48CMB21-E/UN |
| Product Name | 12BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tube | SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | |
| Pins | 10 | |||||
| Resolution | 12 bits | 12 bits | 12 bits |