Microchip Technology, Inc. Newest Parts - MCP4822-E/MS MCP4822-E/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221125-MCP4822-E/MS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±4, ±0.25 Family Name: MCP4822 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): AD5323ARUZ-REEL7; AD5323ARU-REEL7; AD5323ARU; Introduction Date: June 27, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221125-MCP4822-E/MS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±4, ±0.25 Family Name: MCP4822 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): AD5323ARUZ-REEL7; AD5323ARU-REEL7; AD5323ARU; Introduction Date: June 27, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MCP4822-E/MS - 1221125-MCP4822-E/MS - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MCP4822-E/MS
1221125-MCP4822-E/MS
Newest Parts - MCP4822-E/MS 1221125-MCP4822-E/MS
Manufacturer: Microchip Technology Win Source Part Number: 1221125-MCP4822-E/MS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±4, ±0.25 Family Name: MCP4822 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): AD5323ARUZ-REEL7; AD5323ARU-REEL7; AD5323ARU; Introduction Date: June 27, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1221125-MCP4822-E/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±4, ±0.25
Family Name: MCP4822
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): AD5323ARUZ-REEL7; AD5323ARU-REEL7; AD5323ARU;
Introduction Date: June 27, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1221125-MCP4822-E/MS
Product Name Newest Parts - MCP4822-E/MS
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
Precision Low Power FGA Voltage References - ISL60002BIH320Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 20 ppm/C
View Details
7 suppliers