Microchip Technology, Inc. Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Msop, 8 Rohs Compliant Microchip MCP4821-E/MS

Description
Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, MSOP, 8 RoHS Compliant: Yes
Datasheet
Description
Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, MSOP, 8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Msop, 8 Rohs Compliant Microchip - 91R1249 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Msop, 8 Rohs Compliant Microchip
91R1249
Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Msop, 8 Rohs Compliant Microchip 91R1249
Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, MSOP, 8 RoHS Compliant: Yes

Digital to Analogue Converter, 12 bit, Serial, 2.7V to 5.5V, MSOP, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dac, 12Bit, Msop-8; Resolution (Bits) Microchip - 31K2968 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac, 12Bit, Msop-8; Resolution (Bits) Microchip
31K2968
Ic, Dac, 12Bit, Msop-8; Resolution (Bits) Microchip 31K2968
IC, DAC, 12BIT, MSOP-8; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Data Interface:SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

IC, DAC, 12BIT, MSOP-8; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:8Pins; Data Interface:SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - MCP4821-E/MS - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4821-E/MS
Digital to Analog Converters (DAC) MCP4821-E/MS
IC DAC 12BIT V-OUT 8MSOP

IC DAC 12BIT V-OUT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Digital-to-Analog Converters Signal Conditioners
Product Number 91R1249 31K2968 MCP4821-E/MS
Product Name Digital To Analogue Converter, 12 Bit, Serial, 2.7V To 5.5V, Msop, 8 Rohs Compliant Microchip Ic, Dac, 12Bit, Msop-8; Resolution (Bits) Microchip Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA31-13 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885002 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details
PE converter - PE-PK-4-SW - Festo Corporation
Specs
AC Voltage 12 V ~ 250 V
Operating Temperature 32 to 140 F (0 to 60 C)
View Details