Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4821-E/MC

Description
12 Bit Digital to Analog Converter 1 8-DFN (2x3)
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4821-E/MC-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP4821-E/MC-ND
Digital to Analog Converters (DAC) MCP4821-E/MC-ND
12 Bit Digital to Analog Converter 1 8-DFN (2x3)

12 Bit Digital to Analog Converter 1 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-MCP4821-E/MC
12BIT Digital-to-Analog Converter IC 701-MCP4821-E/MC
IC DAC 12BIT V-OUT 8DFN Product overview: MCP4821-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4821-E/MC can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT 8DFN Product overview: MCP4821-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4821-E/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) Package: Tube Product Status: Active Number of Bits: 12 Output Type: Voltage - Buffered Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package: Tube
Product Status: Active
Number of Bits: 12
Output Type: Voltage - Buffered
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - MCP4821-E/MC - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP4821-E/MC
Data Acquisition - Digital to Analog Converters (DAC) MCP4821-E/MC
IC DAC 12BIT V-OUT 8DFN

IC DAC 12BIT V-OUT 8DFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP4821-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP4821-E/MC
Digital to Analog Converters (DAC) MCP4821-E/MC
12 Bit Digital to Analog Converter 1 8-DFN (2x3)

12 Bit Digital to Analog Converter 1 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number MCP4821-E/MC-ND 701-MCP4821-E/MC MCP4821-E/MC MCP4821-E/MC
Product Name Digital to Analog Converters (DAC) 12BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI SPI; SPI
Package Type 8-VFDFN Exposed Pad Tube 8-VFDFN Exposed Pad
Packing Method Tube Tube Tube; Tube
Pins 8
Resolution 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1898938P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 14
Resolution 12 bits
View Details
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFP - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
4 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8866301LX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details