Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4811-E/MS MCP4811-E/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 118713-MCP4811-E/MS Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: Internal Settling Time: 4.5μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 118713-MCP4811-E/MS Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: Internal Settling Time: 4.5μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4811-E/MS - 118713-MCP4811-E/MS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4811-E/MS
118713-MCP4811-E/MS
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4811-E/MS 118713-MCP4811-E/MS
Manufacturer: Microchip Technology Win Source Part Number: 118713-MCP4811-E/MS Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: Internal Settling Time: 4.5μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 118713-MCP4811-E/MS
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: Internal
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 118713-MCP4811-E/MS
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4811-E/MS
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - AD2702JD - 859426-AD2702JD - Win Source Electronics
Specs
Package Type DIP; Other; 14-CERDIP
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
Precision 5.0V SOT-23 FGA™ Voltage Reference - X60003DIG3Z-50T1 - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 5 volts
TC 20 ppm/C
View Details
7 suppliers