Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/MS MCP4802-E/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221121-MCP4802-E/MS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.25, ±0.2 Family Name: MCP4802 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): AD5302ARM; AD5312BRMZ-REEL; AD5312BRM; Introduction Date: April 11, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221121-MCP4802-E/MS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.25, ±0.2 Family Name: MCP4802 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): AD5302ARM; AD5312BRMZ-REEL; AD5312BRM; Introduction Date: April 11, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/MS - 1221121-MCP4802-E/MS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/MS
1221121-MCP4802-E/MS
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/MS 1221121-MCP4802-E/MS
Manufacturer: Microchip Technology Win Source Part Number: 1221121-MCP4802-E/MS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 4.5μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.25, ±0.2 Family Name: MCP4802 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): AD5302ARM; AD5312BRMZ-REEL; AD5312BRM; Introduction Date: April 11, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221121-MCP4802-E/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 4.5μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±0.25, ±0.2
Family Name: MCP4802
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): AD5302ARM; AD5312BRMZ-REEL; AD5312BRM;
Introduction Date: April 11, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1221121-MCP4802-E/MS
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4802-E/MS
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM3411AM5-5.0 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
5 suppliers
PMIC - Voltage Reference - AD586BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
 - ISL21009DFB825Z-TK - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
6 suppliers