Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP4801-E/MC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322856-MCP4801-E/MC Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Tube Standard Package: 150 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 8 Data Interface: SPI Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4.5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.25, ±0.2 Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4801EMC Base Product Number: MCP4801 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322856-MCP4801-E/MC Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Tube Standard Package: 150 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 8 Data Interface: SPI Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4.5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.25, ±0.2 Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4801EMC Base Product Number: MCP4801 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322856-MCP4801-E/MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1322856-MCP4801-E/MC
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1322856-MCP4801-E/MC
Manufacturer: Microchip Technology Win Source Part Number: 1322856-MCP4801-E/MC Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Tube Standard Package: 150 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 8 Data Interface: SPI Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 4.5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.25, ±0.2 Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4801EMC Base Product Number: MCP4801 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322856-MCP4801-E/MC
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 150
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 8
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 4.5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.2
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4801EMC
Base Product Number: MCP4801
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP4801-E/MC-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP4801-E/MC-ND
Digital to Analog Converters (DAC) MCP4801-E/MC-ND
8 Bit Digital to Analog Converter 1 8-DFN (2x3)

8 Bit Digital to Analog Converter 1 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-MCP4801-E/MC
8-bit 8BIT Digital-to-Analog Converter IC 701-MCP4801-E/MC
IC DAC 8BIT V-OUT 8DFN Product overview: MCP4801-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4801-E/MC can be used for catalog matching and distributor lookup.

IC DAC 8BIT V-OUT 8DFN Product overview: MCP4801-E/MC from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4801-E/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - MCP4801-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP4801-E/MC
Digital to Analog Converters (DAC) MCP4801-E/MC
8 Bit Digital to Analog Converter 1 8-DFN (2x3)

8 Bit Digital to Analog Converter 1 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP4801-E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP4801-E/MC
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP4801-E/MC
IC DAC 8BIT V-OUT 8DFN

IC DAC 8BIT V-OUT 8DFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - MCP4801-E/MC - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP4801-E/MC
Data Acquisition - Digital to Analog Converters (DAC) MCP4801-E/MC
IC DAC 8BIT V-OUT 8DFN

IC DAC 8BIT V-OUT 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1322856-MCP4801-E/MC MCP4801-E/MC-ND 701-MCP4801-E/MC MCP4801-E/MC MCP4801-E/MC MCP4801-E/MC
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 8-bit 8BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI SPI; SPI
Package Type 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad Tube 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad
Packing Method Tube; Tube Tube Tube Tube; Tube Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Settling Time 4.5 µs 4.5 µs 4.5 µs
Unlock Full Specs
to access all available technical data

Similar Products

DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1580494 - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details
8bit 3ch D/A converter - BH2220FVM - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type MSOP8
Screening Level Commercial
View Details
4 suppliers