10 Bit Digital to Analog Converter 4 8-TSSOP
10 Bit Digital to Analog Converter 4 20-TSSOP
QUAD CHANNEL, 10-BIT, VOLATILE,
IC DAC 10BIT V-OUT 20TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47FVB14T-20E/STTR-ND | MCP47FVB14T-20E/ST | MCP47FVB14T-20E/ST | MCP47FVB14T-20E/ST |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Resolution | 10 bits | 10 bits | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |