The MCP47FVB12A3T-E/ST is a 12-bit Digital-to-Analog Converter (DAC) with a single voltage output and a two-wire I²C interface. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. The device features rail-to-rail output and a fast settling time of 6 µs, making it suitable for applications requiring quick response times. This DAC offers multiple voltage reference options, including device V_{DD}, an external V_{REF} pin, or an internal band gap reference of 1.22V. The output gain can be configured for unity or 2x, depending on the reference voltage used. It also includes power-down modes that disconnect the output buffer and allow for pull-down resistor selection. With low power consumption,Äîless than 180 µA during normal operation and only 650 nA in power-down mode,Äîthe MCP47FVB12A3T-E/ST is ideal for low-power applications such as portable instrumentation and data acquisition systems. The device is packaged in an 8-lead TSSOP and is rated for an extended temperature range of -40°C to +125°C, making it suitable for a variety of environmental conditions.
10 Bit Digital to Analog Converter 2 8-TSSOP
10 Bit Digital to Analog Converter 2 8-TSSOP
IC DAC 10BIT V-OUT 8TSSOP
IC DAC 10BIT V-OUT 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47FVB12A3T-E/ST-ND | MCP47FVB12A3T-E/ST | MCP47FVB12A3T-E/ST | MCP47FVB12A3T-E/ST |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits | 10 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |