The MCP47FVB11A0T-E/ST is a 10-bit Digital-to-Analog Converter (DAC) with a single voltage output and a TSSOP-8 package. It operates within a voltage range of 2.7V to 5.5V and features a rail-to-rail output. The device supports an I²C interface with multiple speed options, including standard (100 kbps), fast (400 kbps), and high-speed modes (up to 3.4 Mbps). This DAC offers a fast settling time of 6 µs and low power consumption, with typical operating currents of less than 180 µA in normal mode and 650 nA in power-down mode. It includes options for voltage reference sources, allowing the use of the device's VDD, an external reference, or an internal bandgap voltage of 1.22V. The MCP47FVB11A0T-E/ST is suitable for applications such as sensor calibration, low-power portable instrumentation, and data acquisition systems, making it a versatile choice for engineers seeking reliable DAC solutions.
10 Bit Digital to Analog Converter 1 8-TSSOP
10 Bit Digital to Analog Converter 1 8-TSSOP
IC DAC 10BIT V-OUT 8TSSOP
IC DAC 10BIT V-OUT 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47FVB11A0T-E/ST-ND | MCP47FVB11A0T-E/ST | MCP47FVB11A0T-E/ST | MCP47FVB11A0T-E/ST |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits | 10 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |