The MCP47FEB12A1T-E/ST is a 10-bit Digital-to-Analog Converter (DAC) with a single voltage output and an I²C interface. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. This DAC features a rail-to-rail output and a fast settling time of 6 µs, making it suitable for applications requiring quick response times. The device includes nonvolatile memory (EEPROM) for user-programmed settings, allowing for power-on reset and brown-out reset configurations. It supports multiple voltage reference options, including device VDD, an external VREF pin, or an internal bandgap reference of 1.22V. The output gain can be set to unity or 2x, depending on the configuration. Low power consumption is a key feature, with normal operation drawing less than 180 µA and power-down mode consuming only 650 nA. The I²C interface supports standard, fast, and high-speed modes, accommodating various communication speeds. The MCP47FEB12A1T-E/ST is packaged in an 8-lead TSSOP and is rated for an extended temperature range of -40°C to +125°C, making it suitable for a wide range of applications, including sensor calibration and data acquisition systems.
10 Bit Digital to Analog Converter 2 8-TSSOP
IC DAC 10BIT V-OUT 8TSSOP
10 Bit Digital to Analog Converter 2 8-TSSOP
IC DAC 10BIT V-OUT 8TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47FEB12A1T-E/ST-ND | MCP47FEB12A1T-E/ST | MCP47FEB12A1T-E/ST | MCP47FEB12A1T-E/ST |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 10 bits | 10 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |