The MCP47FEB02A0T-E/ST is an 8-bit Digital-to-Analog Converter (DAC) featuring a nonvolatile memory and an I²C interface. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available from 1.8V to 2.7V. The device provides a rail-to-rail output and has a fast settling time of 6 µs. It supports multiple voltage reference options, including device V_{DD}, an external V_{REF} pin, and an internal band gap reference of 1.22V. This DAC includes user-programmable features such as power-on reset and brown-out reset settings, along with auto recall of saved DAC register settings and device configurations. It offers low power consumption, with normal operation drawing less than 180 µA and power-down mode consuming only 650 nA. The I²C interface supports standard, fast, and high-speed modes, making it versatile for various applications. The MCP47FEB02A0T-E/ST is packaged in an 8-lead TSSOP and is suitable for use in environments with an extended temperature range of -40°C to +125°C.
8 Bit Digital to Analog Converter 2 8-TSSOP
8 Bit Digital to Analog Converter 2 8-TSSOP
IC DAC 8BIT V-OUT 8TSSOP
IC DAC 8BIT V-OUT 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47FEB02A0T-E/ST-ND | MCP47FEB02A0T-E/ST | MCP47FEB02A0T-E/ST | MCP47FEB02A0T-E/ST |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 8 bits | 8 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |