IC DAC 8BIT V-OUT 8TSSOP Product overview: MCP47FEB01A0-E/ST from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47FEB01A0-E/S
Win Source Part Number: 1366555-MCP47FEB01A0
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Base Product Number: MCP47FEB01
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 8
Number of D/A Converters: 1
Settling Time: 6µs (Typ)
Differential Output: No
Data Interface: I²C
Reference Type: External, Internal, Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
INL/DNL (LSB): ±0.1, ±0.0125
D/A Converter, 1 Func, Serial Input Loading, 6us Settling Time, PDSO8
8 Bit Digital to Analog Converter 1 8-TSSOP
IC DAC 8BIT V-OUT 8TSSOP
IC DAC 8BIT V-OUT 8TSSOP
8 Bit Digital to Analog Converter 1 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP47FEB01A0-E/ST | 1366555-MCP47FEB01A0-E/ST | MCP47FEB01A0-E/ST | MCP47FEB01A0-E/ST-ND | MCP47FEB01A0-E/ST | MCP47FEB01A0-E/ST | MCP47FEB01A0-E/ST |
| Product Name | 8-bit 8BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | I2C | I²C | Serial | I2C; I2C | I2C; I²C | ||
| Package Type | Tube | SSOP | SOP; SSOP; TSSOP8 | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Pins | 8 | ||||||
| Resolution | 8 bits | 8 bits | 8 bits |