Manufacturer: Microchip Technology
Win Source Part Number: 023084-MCP47DA1T-A1E
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 30k
Taper: Linear
Number of Taps: 65
Temperature Coefficient (Typ): 150 ppm/°C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC DGTL POT 30KOHM 65TAP SOT23-6 Product overview: MCP47DA1T-A1E/OT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 30KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP47DA1T-A1E/OT
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SOT-23-6
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SOT-23-6
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SOT-23-6
IC DGTL POT 30KOHM 65TAP SOT23-6
IC DGTL POT 30KOHM 65TAP SOT23-6
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 023084-MCP47DA1T-A1E/OT | 717-MCP47DA1T-A1E/OT | MCP47DA1T-A1E/OTDKR-ND | MCP47DA1T-A1E/OT | MCP47DA1T-A1E/OT | MCP47DA1T-A1E/OT |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP47DA1T-A1E/OT | 30KOHM SOT23 Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Range | 30000 ohms | 30000 ohms | 30000 ohms | 30000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |