Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SC-70-6
IC DGTL POT 30KOHM 65TAP SC70-6
IC DGTL POT 30KOHM 65TAP SC70-6
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SC-70-6
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP47DA1T-A1E/LT-ND | MCP47DA1T-A1E/LT | MCP47DA1T-A1E/LT | MCP47DA1T-A1E/LT |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||
| Resistance Taper | Linear | |||
| Resistance Range | 30000 ohms | 30000 ohms | 30000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |