Manufacturer: Microchip Technology
Win Source Part Number: 926702-MCP47DA1T-A0E
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP47DA1
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP47DA1TA0EOT, MCP47DA1T-A0E/OTTR, MCP47DA1T-A0E/OTDKR,
IC DGTL POT 30KOHM 65TAP SOT23-6 Product overview: MCP47DA1T-A0E/OT from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 30KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP47DA1T-A0E/OT
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SOT-23-6
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SOT-23-6
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SOT-23-6
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SOT-23-6
IC DGTL POT 30KOHM 65TAP SOT23-6
IC DGTL POT 30KOHM 65TAP SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 926702-MCP47DA1T-A0E/OT | 717-MCP47DA1T-A0E/OT | MCP47DA1T-A0E/OTTR-ND | MCP47DA1T-A0E/OT | MCP47DA1T-A0E/OT | MCP47DA1T-A0E/OT |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP47DA1T-A0E/OT | 30KOHM SOT23 Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | SOT-23-6 | Surface Mount Technology (SMT / SMD); SOT-23-6 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOT23 | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Taper | Linear |