The MCP47DA1T-A0E/LT is a 6-bit digital potentiometer featuring a buffered output and a 2-wire I²C interface for control. It supports two slave addresses (5Ch and 7Ch) and offers 65 taps, allowing for a wiper setting range from zero to full scale. The output voltage range is specified as -1/3 * VREF to 2/3 * VREF, with a typical VREF pull-down resistance of 30 kΩ. This device operates within a wide voltage range of 1.8V to 5.5V, with characteristics specified from 2.7V to 5.5V. It has a low static current consumption of approximately 100 µA and features brown-out reset protection at a typical threshold of 1.5V. The MCP47DA1T-A0E/LT is available in compact SOT-23-6 and SC70-6 packages, making it suitable for space-constrained applications. It is designed for use in various applications, including PC servers and mechanical trim potentiometer replacements. The device also operates over an extended temperature range of -40°C to +125°C, ensuring reliability in diverse environments.
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SC-70-6
Digital Potentiometer 30k Ohm 1 Circuit 65 Taps I²C Interface SC-70-6
IC DGTL POT 30KOHM 65TAP SC70-6
IC DGTL POT 30KOHM 65TAP SC70-6
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP47DA1T-A0E/LT-ND | MCP47DA1T-A0E/LT | MCP47DA1T-A0E/LT | MCP47DA1T-A0E/LT |
| Product Name | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||
| Resistance Taper | Linear | |||
| Resistance Range | 30000 ohms | 30000 ohms | 30000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |