IC DAC 12BIT 10-DFN
12 Bit Digital to Analog Converter 2 10-DFN (3x3)
DAC- I2C, DUAL CHANNEL, 12-BIT
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47CVD22T-E/MFTR-ND | MCP47CVD22T-E/MF | MCP47CVD22T-E/MF |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | ||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |
| Pins | 10 | ||
| Resolution | 12 bits | 12 bits |