12 Bit Digital to Analog Converter 1 10-DFN (3x3)
IC DAC 12BIT V-OUT 10DFN Product overview: MCP47CVB21-E/MF from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP47CVB21-E/MF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1348592-MCP47CVB21-E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tube
Standard Package: 120
Output Type: Voltage - Buffered
Architecture: Current Source
Number of Bits: 12
Data Interface: I2C
Reference Type: External, Internal
Voltage - Supply, Analog: 1.8V ~ 5.5V
Voltage - Supply, Digital: 1.8V ~ 5.5V
Settling Time: 16µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±1
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP47CVB21
12 Bit Digital to Analog Converter 1 10-DFN (3x3)
IC DAC 12BIT V-OUT 10DFN
IC DAC 12BIT V-OUT 10DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47CVB21-E/MF-ND | 701-MCP47CVB21-E/MF | 1348592-MCP47CVB21-E/MF | MCP47CVB21-E/MF | MCP47CVB21-E/MF | MCP47CVB21-E/MF |
| Product Name | Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C | I2C; I2C | I2C; I²C | ||
| Package Type | 10-VFDFN Exposed Pad | Tube | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | ||
| Pins | 10 | 10 | ||||
| Resolution | 12 bits | 12 bits | 12 bits |