10 Bit Digital to Analog Converter 1 16-QFN (3x3)
10 Bit Digital to Analog Converter 1 16-QFN (3x3)
IC DAC 10BIT V-OUT 16QFN
IC DAC 10BIT V-OUT 16QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47CVB11-E/MG-ND | MCP47CVB11-E/MG | MCP47CVB11-E/MG | MCP47CVB11-E/MG |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 16 | |||
| Resolution | 10 bits | 10 bits |