8 Bit Digital to Analog Converter 8 20-QFN (4x4)
8 Bit Digital to Analog Converter 8 20-QFN (4x4)
IC DAC 8BIT V-OUT 20QFN
OCTAL CHANNEL, 8-BIT, VOLATILE,
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47CVB08T-E/MLTR-ND | MCP47CVB08T-E/ML | MCP47CVB08T-E/ML | MCP47CVB08T-E/ML |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Pins | 20 | |||
| Resolution | 8 bits | 8 bits |