Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP47CVB01-E/MF

Description
8 Bit Digital to Analog Converter 1 10-DFN (3x3)
Request a Quote
Description
8 Bit Digital to Analog Converter 1 10-DFN (3x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP47CVB01-E/MF is a buffered voltage output Digital-to-Analog Converter (DAC) that supports 8-bit, 10-bit, and 12-bit resolutions. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. The device features an I²C interface for communication, supporting standard, fast, and high-speed modes up to 3.4 Mbps. This DAC includes nonvolatile memory (MTP) capable of storing up to 32 locations, allowing for user-defined configurations and power-up output values. The reference voltage can be sourced from the device's VDD, an external reference, or an internal bandgap voltage of 1.214V. Output gain options include unity and double gain, with power-down modes available to disconnect the output buffer. The MCP47CVB01-E/MF is suitable for applications such as sensor calibration, low-power portable instrumentation, and data acquisition systems. It is available in multiple package types, including a 10-lead DFN and MSOP, and operates over an extended temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MCP47CVB01-E/MF is a buffered voltage output Digital-to-Analog Converter (DAC) that supports 8-bit, 10-bit, and 12-bit resolutions. It operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. The device features an I²C interface for communication, supporting standard, fast, and high-speed modes up to 3.4 Mbps. This DAC includes nonvolatile memory (MTP) capable of storing up to 32 locations, allowing for user-defined configurations and power-up output values. The reference voltage can be sourced from the device's VDD, an external reference, or an internal bandgap voltage of 1.214V. Output gain options include unity and double gain, with power-down modes available to disconnect the output buffer. The MCP47CVB01-E/MF is suitable for applications such as sensor calibration, low-power portable instrumentation, and data acquisition systems. It is available in multiple package types, including a 10-lead DFN and MSOP, and operates over an extended temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP47CVB01-E/MF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP47CVB01-E/MF-ND
Digital to Analog Converters (DAC) MCP47CVB01-E/MF-ND
8 Bit Digital to Analog Converter 1 10-DFN (3x3)

8 Bit Digital to Analog Converter 1 10-DFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP47CVB01-E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP47CVB01-E/MF
Digital to Analog Converters (DAC) MCP47CVB01-E/MF
8 Bit Digital to Analog Converter 1 10-DFN (3x3)

8 Bit Digital to Analog Converter 1 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP47CVB01-E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP47CVB01-E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP47CVB01-E/MF
IC DAC 8BIT V-OUT 10DFN

IC DAC 8BIT V-OUT 10DFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - MCP47CVB01-E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP47CVB01-E/MF
Data Acquisition - Digital to Analog Converters (DAC) MCP47CVB01-E/MF
IC DAC 8BIT V-OUT 10DFN

IC DAC 8BIT V-OUT 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number MCP47CVB01-E/MF-ND MCP47CVB01-E/MF MCP47CVB01-E/MF MCP47CVB01-E/MF
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type I2C; I2C I2C; I²C
Package Type 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Packing Method Tube Tube; Tube Tube; Tube
Pins 10
Resolution 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 5228893 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Features Single-Supply
View Details
10bit 4ch D/A converter - BU2508FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers