IC DAC 8BIT 10-MSOP
DAC- I2C, SINGLE CHANNEL, 8-BIT
8 Bit Digital to Analog Converter 1 10-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 150-MCP47CMD01-E/UN-ND | MCP47CMD01-E/UN | MCP47CMD01-E/UN |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | ||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube |
| Resolution | 8 bits | 8 bits | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |