The MCP47CMB02-E/MG is a digital-to-analog converter (DAC) that offers 8-bit, 10-bit, and 12-bit output resolutions with buffered voltage outputs. It features a nonvolatile memory option with 32 locations for storing power-up values and configuration registers. The device operates within a voltage range of 2.7V to 5.5V, with reduced specifications available down to 1.8V. The DAC can utilize various voltage reference sources, including the device's VDD, an external reference, or an internal bandgap voltage of 1.214V. This DAC supports an I²C interface with multiple speed modes, including standard (100 kbps), fast (400 kbps), and high-speed (up to 3.4 Mbps). It is available in several package types, including a 16-lead QFN and 10-lead MSOP, and is rated for an extended temperature range of -40°C to +125°C. The MCP47CMB02-E/MG is suitable for applications such as sensor calibration, low-power portable instrumentation, and data acquisition systems.
8 Bit Digital to Analog Converter 2 16-QFN (3x3)
8 Bit Digital to Analog Converter 2 16-QFN (3x3)
IC DAC 8BIT V-OUT 16QFN
IC DAC 8BIT V-OUT 16QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MCP47CMB02-E/MG-ND | MCP47CMB02-E/MG | MCP47CMB02-E/MG | MCP47CMB02-E/MG |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 16 | |||
| Resolution | 8 bits | 8 bits |