Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP47A1T-A0E/LT

Description
IC DAC 6BIT V-OUT SC70-6
Datasheet
Description
IC DAC 6BIT V-OUT SC70-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP47A1T-A0E/LT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP47A1T-A0E/LT
Digital to Analog Converters (DAC) MCP47A1T-A0E/LT
IC DAC 6BIT V-OUT SC70-6

IC DAC 6BIT V-OUT SC70-6

Supplier's Site Datasheet
Digital Potentiometer, 20Kohm, 65, Single, Sc-70-6, Full Reel; Resolution (Bits) Microchip - 06W2873 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 20Kohm, 65, Single, Sc-70-6, Full Reel; Resolution (Bits) Microchip
06W2873
Digital Potentiometer, 20Kohm, 65, Single, Sc-70-6, Full Reel; Resolution (Bits) Microchip 06W2873
DIGITAL POTENTIOMETER, 20KOHM, 65, SINGLE, SC-70-6, FULL REEL; Resolution (Bits):6bit; Sampling Rate:-; Input Channel Type:-; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 20KOHM, 65, SINGLE, SC-70-6, FULL REEL; Resolution (Bits):6bit; Sampling Rate:-; Input Channel Type:-; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometer, 20Kohm, 65, Single, Sc-70-6; Resolution (Bits) Microchip - 18X0256 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 20Kohm, 65, Single, Sc-70-6; Resolution (Bits) Microchip
18X0256
Digital Potentiometer, 20Kohm, 65, Single, Sc-70-6; Resolution (Bits) Microchip 18X0256
DIGITAL POTENTIOMETER, 20KOHM, 65, SINGLE, SC-70-6; Resolution (Bits):6bit; Sampling Rate:-; Input Channel Type:-; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 20KOHM, 65, SINGLE, SC-70-6; Resolution (Bits):6bit; Sampling Rate:-; Input Channel Type:-; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP47A1T-A0E/LT 06W2873
Product Name Digital to Analog Converters (DAC) Digital Potentiometer, 20Kohm, 65, Single, Sc-70-6, Full Reel; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

SCD1 Series Signal Conditioners - SCD1/G07 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details