Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4728T-E/UN

Description
IC DAC 12BIT V-OUT 10MSOP
Datasheet
Description
IC DAC 12BIT V-OUT 10MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4728T-E/UN - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4728T-E/UN
Digital to Analog Converters (DAC) MCP4728T-E/UN
IC DAC 12BIT V-OUT 10MSOP

IC DAC 12BIT V-OUT 10MSOP

Supplier's Site Datasheet
Dac, Aec-Q100, Volt O/p, 12Bit, Msop-10; Resolution (Bits) Microchip - 55AC2728 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Aec-Q100, Volt O/p, 12Bit, Msop-10; Resolution (Bits) Microchip
55AC2728
Dac, Aec-Q100, Volt O/p, 12Bit, Msop-10; Resolution (Bits) Microchip 55AC2728
DAC, AEC-Q100, VOLT O/P, 12BIT, MSOP-10; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

DAC, AEC-Q100, VOLT O/P, 12BIT, MSOP-10; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:MSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4728T-E/UN 55AC2728
Product Name Digital to Analog Converters (DAC) Dac, Aec-Q100, Volt O/p, 12Bit, Msop-10; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details