Microchip Technology, Inc. Digital to Analogue Converters MCP4726A0T-E/CH

Description
12-bit DAC, NV, 1-channel, I2C, SOT23-6
Request a Quote Datasheet
Description
12-bit DAC, NV, 1-channel, I2C, SOT23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analogue Converters - 7387121P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
7387121P
Digital to Analogue Converters 7387121P
12-bit DAC, NV, 1-channel, I2C, SOT23-6

12-bit DAC, NV, 1-channel, I2C, SOT23-6

Supplier's Site
Digital to Analogue Converters - 8895847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
8895847
Digital to Analogue Converters 8895847
12-bit DAC, NV, 1-channel, I2C, SOT23-6

12-bit DAC, NV, 1-channel, I2C, SOT23-6

Supplier's Site
Digital to Analogue Converters - 7387121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
7387121
Digital to Analogue Converters 7387121
12-bit DAC, NV, 1-channel, I2C, SOT23-6

12-bit DAC, NV, 1-channel, I2C, SOT23-6

Supplier's Site
Digital to Analog Converters (DAC) - MCP4726A0T-E/CHTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP4726A0T-E/CHTR-ND
Digital to Analog Converters (DAC) MCP4726A0T-E/CHTR-ND
12 Bit Digital to Analog Converter 1 SOT-23-6

12 Bit Digital to Analog Converter 1 SOT-23-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP4726A0T-E/CHCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP4726A0T-E/CHCT-ND
Digital to Analog Converters (DAC) MCP4726A0T-E/CHCT-ND
12 Bit Digital to Analog Converter 1 SOT-23-6

12 Bit Digital to Analog Converter 1 SOT-23-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - MCP4726A0T-E/CHDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
MCP4726A0T-E/CHDKR-ND
Digital to Analog Converters (DAC) MCP4726A0T-E/CHDKR-ND
12 Bit Digital to Analog Converter 1 SOT-23-6

12 Bit Digital to Analog Converter 1 SOT-23-6

Buy Now Datasheet
Singapore, Singapore
12BIT SOT23 Digital-to-Analog Converter IC
701-MCP4726A0T-E/CH
12BIT SOT23 Digital-to-Analog Converter IC 701-MCP4726A0T-E/CH
IC DAC 12BIT V-OUT SOT23-6 Product overview: MCP4726A0T-E/CH from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4726A0T-E/CH can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT SOT23-6 Product overview: MCP4726A0T-E/CH from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, SOT23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, SOT23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4726A0T-E/CH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4726A0T-E/CH - 788318-MCP4726A0T-E/CH - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4726A0T-E/CH
788318-MCP4726A0T-E/CH
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4726A0T-E/CH 788318-MCP4726A0T-E/CH
Manufacturer: Microchip Technology Win Source Part Number: 788318-MCP4726A0T-E/ CH Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: I2C Reference Type: External, Supply Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 6μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±2, ±0.2 Family Name: MCP4726 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX5712EUT#TG16; MAX5712EUT-T; MAX5712EUT-TG002; MAX5712AUT; Introduction Date: February 11, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788318-MCP4726A0T-E/CH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: R-2R
Data Interface: I2C
Reference Type: External, Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±2, ±0.2
Family Name: MCP4726
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX5712EUT#TG16; MAX5712EUT-T; MAX5712EUT-TG002; MAX5712AUT;
Introduction Date: February 11, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - MCP4726A0T-E/CH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
MCP4726A0T-E/CH
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) MCP4726A0T-E/CH
IC DAC 12BIT V-OUT SOT23-6

IC DAC 12BIT V-OUT SOT23-6

Supplier's Site
Digital to Analog Converters (DAC) - MCP4726A0T-E/CH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
MCP4726A0T-E/CH
Digital to Analog Converters (DAC) MCP4726A0T-E/CH
12 Bit Digital to Analog Converter 1 SOT-23-6

12 Bit Digital to Analog Converter 1 SOT-23-6

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - MCP4726A0T-E/CH - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
MCP4726A0T-E/CH
Data Acquisition - Digital to Analog Converters (DAC) MCP4726A0T-E/CH
IC DAC 12BIT V-OUT SOT23-6

IC DAC 12BIT V-OUT SOT23-6

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) - MCP4726A0T-E/CH - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs)
MCP4726A0T-E/CH
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) MCP4726A0T-E/CH
6us I2C 2.7V~5.5V 12Bit SOT-23-6 Digital To Analog Converters (DACs) ROHS

6us I2C 2.7V~5.5V 12Bit SOT-23-6 Digital To Analog Converters (DACs) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 7387121P 8895847 MCP4726A0T-E/CHTR-ND MCP4726A0T-E/CHCT-ND MCP4726A0T-E/CHDKR-ND 701-MCP4726A0T-E/CH 788318-MCP4726A0T-E/CH MCP4726A0T-E/CH MCP4726A0T-E/CH MCP4726A0T-E/CH MCP4726A0T-E/CH
Product Name Digital to Analogue Converters Digital to Analogue Converters Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 12BIT SOT23 Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MCP4726A0T-E/CH Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs)
Package Type SOT-23 Sot-23 SOT-23-6 SOT-23-6 SOT-23-6 Tape & Reel (TR) SOT-23-6 SOT-23-6
Pins 6 6 6
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
Architecture String String R-2R R-2R R-2R
Interface Type Serial; I2C; Serial (i2c) I2C; I2C I2C; I2C I2C; I2C I2C I2C; I2C I2C; I²C I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC122S085CIMM-NS - Acme Chip Technology Co., Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD395TD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Digital to Analogue Converters - 1914801 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
8bit 6ch D/A converter - BH2228FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
3 suppliers