Microchip Technology, Inc. Linear ICs - Evaluation Board MCP4725DM-PTPLS

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - MCP4725DM-PTPLS - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
MCP4725DM-PTPLS
Linear ICs - Evaluation Board MCP4725DM-PTPLS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) - 982401-MCP4725DM-PTPLS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
982401-MCP4725DM-PTPLS
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) 982401-MCP4725DM-PTPLS
Win Source Part Number: 982401-MCP4725DM-PTP LS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Package: Box Standard Package: 1 Number of Bits: 12 Sampling Rate (Per Second): 100k ~ 3.4M Data Interface: I2C Supplied Contents: Board(s) Utilized IC / Part: MCP4725 Settling Time: 6 µs Number of DAC's: 1 DAC Type: Voltage ECCN: 3A992A Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: MCP4725

Win Source Part Number: 982401-MCP4725DM-PTPLS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Package: Box
Standard Package: 1
Number of Bits: 12
Sampling Rate (Per Second): 100k ~ 3.4M
Data Interface: I2C
Supplied Contents: Board(s)
Utilized IC / Part: MCP4725
Settling Time: 6 µs
Number of DAC's: 1
DAC Type: Voltage
ECCN: 3A992A
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: MCP4725

Buy Now Datasheet
Digital to Analog Converters (DACs) Evaluation Boards - MCP4725DM-PTPLS-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DACs) Evaluation Boards
MCP4725DM-PTPLS-ND
Digital to Analog Converters (DACs) Evaluation Boards MCP4725DM-PTPLS-ND
MCP4725 12 Bit 100k ~ 3.4M Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

MCP4725 12 Bit 100k ~ 3.4M Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
MCP4725DM-PTPLS
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards MCP4725DM-PTPLS
BOARD DAUGHTER PICTAIL MCP4725

BOARD DAUGHTER PICTAIL MCP4725

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MCP4725DM-PTPLS 982401-MCP4725DM-PTPLS MCP4725DM-PTPLS-ND MCP4725DM-PTPLS
Product Name Linear ICs - Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Digital to Analog Converters (DACs) Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CMA-103+,DL1721,50 OHM - TB-988-103+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1311328 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details