IC DAC 8BIT V-OUT 6DFN Product overview: MCP4706A0T-E/MAY from Microchip Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MCP4706A0T-E/MAY
Win Source Part Number: 970044-MCP4706A0T-E/
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 8
Data Interface: I2C
Reference Type: External, Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.125, ±0.0125
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4706A0TEMAY,MCP47
Base Product Number: MCP4706
8 Bit Digital to Analog Converter 1 6-DFN (2x2)
8 Bit Digital to Analog Converter 1 6-DFN (2x2)
8 Bit Digital to Analog Converter 1 6-DFN (2x2)
IC DAC 8BIT V-OUT 6DFN
IC DAC 8BIT V-OUT 6DFN
8 Bit Digital to Analog Converter 1 6-DFN (2x2)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MCP4706A0T-E/MAY | 970044-MCP4706A0T-E/MAY | MCP4706A0T-E/MAYTR-ND | MCP4706A0T-E/MAYCT-ND | MCP4706A0T-E/MAYDKR-ND | MCP4706A0T-E/MAY | MCP4706A0T-E/MAY | MCP4706A0T-E/MAY |
| Product Name | 8-bit 8BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | Tape & Reel (TR) | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 6 | 6 | 6 | 6 | ||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits |