Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4706A0T-E/MAY

Description
IC DAC 8BIT V-OUT 6DFN
Datasheet
Description
IC DAC 8BIT V-OUT 6DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4706A0T-E/MAY - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4706A0T-E/MAY
Digital to Analog Converters (DAC) MCP4706A0T-E/MAY
IC DAC 8BIT V-OUT 6DFN

IC DAC 8BIT V-OUT 6DFN

Supplier's Site Datasheet
Ic, Dac, 8Bit, 3.4Msps, Dfn-6, Full Reel; Resolution (Bits) Microchip - 85R1729 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac, 8Bit, 3.4Msps, Dfn-6, Full Reel; Resolution (Bits) Microchip
85R1729
Ic, Dac, 8Bit, 3.4Msps, Dfn-6, Full Reel; Resolution (Bits) Microchip 85R1729
IC, DAC, 8BIT, 3.4MSPS, DFN-6, FULL REEL; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DFN; No. of Pins:6Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes

IC, DAC, 8BIT, 3.4MSPS, DFN-6, FULL REEL; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DFN; No. of Pins:6Pins; Data Interface:I2C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Digital To Analog Converter Dac, 8 Bit, 3.4Msps, Dfn-6; Resolution (Bits) Microchip - 59T9114 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 8 Bit, 3.4Msps, Dfn-6; Resolution (Bits) Microchip
59T9114
Digital To Analog Converter Dac, 8 Bit, 3.4Msps, Dfn-6; Resolution (Bits) Microchip 59T9114
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, 3.4MSPS, DFN-6; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DFN; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, 3.4MSPS, DFN-6; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:DFN; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4706A0T-E/MAY 85R1729
Product Name Digital to Analog Converters (DAC) Ic, Dac, 8Bit, 3.4Msps, Dfn-6, Full Reel; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA43-13 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885006 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details
Signal convertor - CASB-MT-D3-R7 - Festo Corporation
Specs
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details