Microchip Technology, Inc. Digital to Analog Converters (DAC) MCP4706A0T-E/CH

Description
IC DAC 8BIT V-OUT SOT23-6
Datasheet
Description
IC DAC 8BIT V-OUT SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - MCP4706A0T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
MCP4706A0T-E/CH
Digital to Analog Converters (DAC) MCP4706A0T-E/CH
IC DAC 8BIT V-OUT SOT23-6

IC DAC 8BIT V-OUT SOT23-6

Supplier's Site Datasheet
Digital To Analog Converter Dac, 8 Bit, Sot-23-6; Resolution (Bits) Microchip - 38X6180 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 8 Bit, Sot-23-6; Resolution (Bits) Microchip
38X6180
Digital To Analog Converter Dac, 8 Bit, Sot-23-6; Resolution (Bits) Microchip 38X6180
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

Supplier's Site
Digital To Analog Converter Dac, 8 Bit, Sot-23-6; Resolution (Bits) Microchip - 85R1728 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 8 Bit, Sot-23-6; Resolution (Bits) Microchip
85R1728
Digital To Analog Converter Dac, 8 Bit, Sot-23-6; Resolution (Bits) Microchip 85R1728
DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 8 BIT, SOT-23-6; Resolution (Bits):8bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Data Interface:I2C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number MCP4706A0T-E/CH 38X6180
Product Name Digital to Analog Converters (DAC) Digital To Analog Converter Dac, 8 Bit, Sot-23-6; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details