Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits MCP46XXDM-PTPLS

Description
Win Source Part Number: 1342760-MCP46XXDM-PT PLS Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: PICtail™ Plus Type: Data Acquisition Package: Bulk Standard Package: 1 Function: Digital Potentiometer Supplied Contents: Board(s) Embedded: No Utilized IC / Part: MCP46xx Secondary Attributes: 2.7V ~ 5.5V Supply ECCN: 3A992A Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.90.0000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342760-MCP46XXDM-PT PLS Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: PICtail™ Plus Type: Data Acquisition Package: Bulk Standard Package: 1 Function: Digital Potentiometer Supplied Contents: Board(s) Embedded: No Utilized IC / Part: MCP46xx Secondary Attributes: 2.7V ~ 5.5V Supply ECCN: 3A992A Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.90.0000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342760-MCP46XXDM-PTPLS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342760-MCP46XXDM-PTPLS
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342760-MCP46XXDM-PTPLS
Win Source Part Number: 1342760-MCP46XXDM-PT PLS Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: PICtail™ Plus Type: Data Acquisition Package: Bulk Standard Package: 1 Function: Digital Potentiometer Supplied Contents: Board(s) Embedded: No Utilized IC / Part: MCP46xx Secondary Attributes: 2.7V ~ 5.5V Supply ECCN: 3A992A Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.90.0000 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342760-MCP46XXDM-PTPLS
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: PICtail™ Plus
Type: Data Acquisition
Package: Bulk
Standard Package: 1
Function: Digital Potentiometer
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: MCP46xx
Secondary Attributes: 2.7V ~ 5.5V Supply
ECCN: 3A992A
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.90.0000
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MCP46XXDM-PTPLS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
MCP46XXDM-PTPLS
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits MCP46XXDM-PTPLS
BOARD PICTAIL DIGI POT MCP4XXX

BOARD PICTAIL DIGI POT MCP4XXX

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1342760-MCP46XXDM-PTPLS MCP46XXDM-PTPLS
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2108994-1-ND - DigiKey
Specs
Supported System Antenna
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details
Power, Motor & Robotics Development Tools - 2651132 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details