Microchip Technology, Inc. Digital Potentiometers MCP4662T-502E/MF

Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4662T-502E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4662T-502E/MFTR-ND
Digital Potentiometers MCP4662T-502E/MFTR-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4662T-502E/MF
5KOHM Digital Potentiometer 717-MCP4662T-502E/MF
IC DGTL POT 5KOHM 257TAP 10DFN Product overview: MCP4662T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4662T-502E/MF can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 257TAP 10DFN Product overview: MCP4662T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4662T-502E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1356441-MCP4662T-502E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1356441-MCP4662T-502E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1356441-MCP4662T-502E/MF
Win Source Part Number: 1356441-MCP4662T-502 E/MF Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: Mute, Selectable Address Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Base Product Number: MCP4662 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Non-Volatile Configuration: Rheostat Number of Circuits: 2 Resistance (Ohms): 5k Interface: I²C Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75

Win Source Part Number: 1356441-MCP4662T-502E/MF
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Features: Mute, Selectable Address
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Base Product Number: MCP4662
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Non-Volatile
Configuration: Rheostat
Number of Circuits: 2
Resistance (Ohms): 5k
Interface: I²C
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4662T-502E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4662T-502E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4662T-502E/MF
IC DGTL POT 5KOHM 257TAP 10DFN

IC DGTL POT 5KOHM 257TAP 10DFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4662T-502E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4662T-502E/MF
Data Acquisition - Digital Potentiometers MCP4662T-502E/MF
IC DGTL POT 5KOHM 257TAP 10DFN

IC DGTL POT 5KOHM 257TAP 10DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4662T-502E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4662T-502E/MF
Digital Potentiometers MCP4662T-502E/MF
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4662T-502E/MFTR-ND 717-MCP4662T-502E/MF 1356441-MCP4662T-502E/MF MCP4662T-502E/MF MCP4662T-502E/MF MCP4662T-502E/MF
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details