Microchip Technology, Inc. 100KOHM Digital Potentiometer MCP4662T-104E/MF

Description
IC DGT POT 100KOHM 257TAP 10DFN Product overview: MCP4662T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4662T-104E/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 100KOHM 257TAP 10DFN Product overview: MCP4662T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4662T-104E/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4662T-104E/MF
100KOHM Digital Potentiometer 717-MCP4662T-104E/MF
IC DGT POT 100KOHM 257TAP 10DFN Product overview: MCP4662T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4662T-104E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 257TAP 10DFN Product overview: MCP4662T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4662T-104E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1207957-MCP4662T-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1207957-MCP4662T-104E/MF
Win Source Part Number: 1207957-MCP4662T-104 E/MF Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Features: Mute, Selectable Address Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,300 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Rheostat Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP4662T-104EMF; MCP4662T104E/MF; MCP4662T104EMF; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP4662T104EMF,MCP46 62T-104E/MFCT,MCP466 2T-104E/MFTR,MCP4662 T-104E/MFDKR Base Product Number: MCP4662

Win Source Part Number: 1207957-MCP4662T-104E/MF
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Mute, Selectable Address
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,300
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP4662T-104EMF; MCP4662T104E/MF; MCP4662T104EMF;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4662T104EMF,MCP4662T-104E/MFCT,MCP4662T-104E/MFTR,MCP4662T-104E/MFDKR
Base Product Number: MCP4662

Buy Now Datasheet
Digital Potentiometers - MCP4662T-104E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4662T-104E/MFTR-ND
Digital Potentiometers MCP4662T-104E/MFTR-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4662T-104E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4662T-104E/MFCT-ND
Digital Potentiometers MCP4662T-104E/MFCT-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4662T-104E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4662T-104E/MFDKR-ND
Digital Potentiometers MCP4662T-104E/MFDKR-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4662T-104E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4662T-104E/MF
Data Acquisition - Digital Potentiometers MCP4662T-104E/MF
IC DGT POT 100KOHM 257TAP 10DFN

IC DGT POT 100KOHM 257TAP 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4662T-104E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4662T-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4662T-104E/MF
IC DGT POT 100KOHM 257TAP 10DFN

IC DGT POT 100KOHM 257TAP 10DFN

Supplier's Site
Digital Potentiometers - MCP4662T-104E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4662T-104E/MF
Digital Potentiometers MCP4662T-104E/MF
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-MCP4662T-104E/MF 1207957-MCP4662T-104E/MF MCP4662T-104E/MFTR-ND MCP4662T-104E/MF MCP4662T-104E/MF MCP4662T-104E/MF
Product Name 100KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details