IC DGTL POT 10KOHM 257TAP 10MSOP Product overview: MCP4662T-103E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4662T-103E/UN
Manufacturer: Microchip Technology
Win Source Part Number: 1221120-MCP4662T-103
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Mute, Selectable Address
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Family Name: MCP4662
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MCP4662-103E/MF; MCP4662T-103E/MF; MCP4662-103E/UN;
Introduction Date: June 27, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
IC DGTL POT 10KOHM 257TAP 10MSOP
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
IC DGTL POT 10KOHM 257TAP 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4662T-103E/UN | 1221120-MCP4662T-103E/UN | MCP4662T-103E/UNDKR-ND | MCP4662T-103E/UN | MCP4662T-103E/UN | MCP4662T-103E/UN |
| Product Name | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4662T-103E/UN | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat |