IC DGTL POT 10KOHM 257TAP 10DFN Product overview: MCP4662T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4662T-103E/MF
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)
IC DGTL POT 10KOHM 257TAP 10DFN
IC DGTL POT 10KOHM 257TAP 10DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP4662T-103E/MF | MCP4662T-103E/MFDKR-ND | MCP4662T-103E/MF | MCP4662T-103E/MF | MCP4662T-103E/MF |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat |