Manufacturer: Microchip Technology
Win Source Part Number: 759751-MCP4662-103E/
Packaging: Tube
Features: Mute, Selectable Address
Tolerance: ±20%
Temperature Coefficient: 150ppm/°C
Configuration: Rheostat
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Alternative Parts (Cross-Reference): MCP4662T-103E/UN; MCP4662-103E/MF; MCP4662T-103E/MF; MCP4662-103E/UN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: MCP4662
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 257
Resistance - Wiper (Ohms): 75
IC DGTL POT 10KOHM 257TAP 10MSOP Product overview: MCP4662-103E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4662-103E/UN can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
IC DGTL POT 10KOHM 257TAP 10MSOP
IC DGTL POT 10KOHM 257TAP 10MSOP
IC, DIGITAL POT 100KOHM 256 DUAL MSOP-10; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 759751-MCP4662-103E/UN | 717-MCP4662-103E/UN | MCP4662-103E/UN-ND | MCP4662-103E/UN | MCP4662-103E/UN | MCP4662-103E/UN | 77M3020 |
| Product Name | Electronic Surplus - MCP4662-103E/UN | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic, Digital Pot 100Kohm 256 Dual Msop-10; End To End Resistance Microchip |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | |||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 2.7 to 5.5 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |