Microchip Technology, Inc. Digital Potentiometers MCP4661T-503E/ML

Description
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4661T-503E/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4661T-503E/MLCT-ND
Digital Potentiometers MCP4661T-503E/MLCT-ND
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4661T-503E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4661T-503E/MLTR-ND
Digital Potentiometers MCP4661T-503E/MLTR-ND
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4661T-503E/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4661T-503E/MLDKR-ND
Digital Potentiometers MCP4661T-503E/MLDKR-ND
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
50KOHM Digital Potentiometer - 717-MCP4661T-503E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4661T-503E/ML
50KOHM Digital Potentiometer 717-MCP4661T-503E/ML
IC DGTL POT 50KOHM 257TAP 16QFN Product overview: MCP4661T-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-503E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 257TAP 16QFN Product overview: MCP4661T-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-503E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4661T-503E/ML - 023083-MCP4661T-503E/ML - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4661T-503E/ML
023083-MCP4661T-503E/ML
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4661T-503E/ML 023083-MCP4661T-503E/ML
Manufacturer: Microchip Technology Win Source Part Number: 023083-MCP4661T-503E /ML Packaging: Reel - TR Features: Mute, Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 50k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN-EP (4x4) Supply Voltage - Operating: 1.8 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 023083-MCP4661T-503E/ML
Packaging: Reel - TR
Features: Mute, Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN-EP (4x4)
Supply Voltage - Operating: 1.8 V to 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4661T-503E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4661T-503E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4661T-503E/ML
IC DGTL POT 50KOHM 257TAP 16QFN

IC DGTL POT 50KOHM 257TAP 16QFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4661T-503E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4661T-503E/ML
Data Acquisition - Digital Potentiometers MCP4661T-503E/ML
IC DGTL POT 50KOHM 257TAP 16QFN

IC DGTL POT 50KOHM 257TAP 16QFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4661T-503E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4661T-503E/ML
Digital Potentiometers MCP4661T-503E/ML
Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4661T-503E/MLCT-ND 717-MCP4661T-503E/ML 023083-MCP4661T-503E/ML MCP4661T-503E/ML MCP4661T-503E/ML MCP4661T-503E/ML
Product Name Digital Potentiometers 50KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4661T-503E/ML Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data