Microchip Technology, Inc. Digital Potentiometers MCP4661T-502E/ST

Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4661T-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4661T-502E/ST-ND
Digital Potentiometers MCP4661T-502E/ST-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) Data Acquisition Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers Packaging: Tape & Reel (TR) Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Supplier Device Package: 14-TSSOP Package / Case: 14-TSSOP (0.173", 4.40mm Width) Operating Temperature: -40°C ~ 125°C Features: Mute, Selectable Address

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Packaging: Tape & Reel (TR)
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Supplier Device Package: 14-TSSOP
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Operating Temperature: -40°C ~ 125°C
Features: Mute, Selectable Address

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP4661T-502E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4661T-502E/ST
5KOHM Digital Potentiometer 717-MCP4661T-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4661T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-502E/ST can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4661T-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-502E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4661T-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4661T-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4661T-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP4661T-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4661T-502E/ST
Digital Potentiometers MCP4661T-502E/ST
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4661T-502E/ST
Data Acquisition - Digital Potentiometers MCP4661T-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4661T-502E/ST-ND 717-MCP4661T-502E/ST MCP4661T-502E/ST MCP4661T-502E/ST MCP4661T-502E/ST
Product Name Digital Potentiometers Integrated Circuits (ICs) Data Acquisition Digital Potentiometers 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data