Microchip Technology, Inc. 5KOHM Digital Potentiometer MCP4661T-502E/ML

Description
IC DGT POT 5KOHM 257TAP 16QFN Product overview: MCP4661T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-502E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 5KOHM 257TAP 16QFN Product overview: MCP4661T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-502E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KOHM Digital Potentiometer - 717-MCP4661T-502E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4661T-502E/ML
5KOHM Digital Potentiometer 717-MCP4661T-502E/ML
IC DGT POT 5KOHM 257TAP 16QFN Product overview: MCP4661T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-502E/ML can be used for catalog matching and distributor lookup.

IC DGT POT 5KOHM 257TAP 16QFN Product overview: MCP4661T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-502E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4661T-502E/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4661T-502E/MLDKR-ND
Digital Potentiometers MCP4661T-502E/MLDKR-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4661T-502E/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4661T-502E/MLCT-ND
Digital Potentiometers MCP4661T-502E/MLCT-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4661T-502E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4661T-502E/MLTR-ND
Digital Potentiometers MCP4661T-502E/MLTR-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1321487-MCP4661T-502E/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1321487-MCP4661T-502E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1321487-MCP4661T-502E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1321487-MCP4661T-502 E/ML Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Features: Mute, Selectable Address Number of Circuits: 2 Standard Package: 3,300 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 5k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4661T-502E/MLCT,M CP4661T-502E/MLDKR,M CP4661T502EML,MCP466 1T-502E/MLTR Base Product Number: MCP4661 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321487-MCP4661T-502E/ML
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Features: Mute, Selectable Address
Number of Circuits: 2
Standard Package: 3,300
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4661T-502E/MLCT,MCP4661T-502E/MLDKR,MCP4661T502EML,MCP4661T-502E/MLTR
Base Product Number: MCP4661
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4661T-502E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4661T-502E/ML
Data Acquisition - Digital Potentiometers MCP4661T-502E/ML
IC DGT POT 5KOHM 257TAP 16QFN

IC DGT POT 5KOHM 257TAP 16QFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4661T-502E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4661T-502E/ML
Digital Potentiometers MCP4661T-502E/ML
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4661T-502E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4661T-502E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4661T-502E/ML
IC DGT POT 5KOHM 257TAP 16QFN

IC DGT POT 5KOHM 257TAP 16QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-MCP4661T-502E/ML MCP4661T-502E/MLDKR-ND 1321487-MCP4661T-502E/ML MCP4661T-502E/ML MCP4661T-502E/ML MCP4661T-502E/ML
Product Name 5KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers