Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4661T-103E/ST MCP4661T-103E/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 926701-MCP4661T-103E /ST Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP4661 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926701-MCP4661T-103E /ST Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP4661 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4661T-103E/ST
926701-MCP4661T-103E/ST
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4661T-103E/ST 926701-MCP4661T-103E/ST
Manufacturer: Microchip Technology Win Source Part Number: 926701-MCP4661T-103E /ST Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP4661 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926701-MCP4661T-103E/ST
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4661
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Digital Potentiometers - 150-MCP4661T-103E/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
150-MCP4661T-103E/STDKR-ND
Digital Potentiometers 150-MCP4661T-103E/STDKR-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - 150-MCP4661T-103E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
150-MCP4661T-103E/STTR-ND
Digital Potentiometers 150-MCP4661T-103E/STTR-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - 150-MCP4661T-103E/STCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
150-MCP4661T-103E/STCT-ND
Digital Potentiometers 150-MCP4661T-103E/STCT-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP4661T-103E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4661T-103E/ST
10KOHM Digital Potentiometer 717-MCP4661T-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4661T-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-103E/ST can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4661T-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-103E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4661T-103E/ST
Data Acquisition - Digital Potentiometers MCP4661T-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP

IC DGT POT 10KOHM 257TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4661T-103E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4661T-103E/ST
Digital Potentiometers MCP4661T-103E/ST
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4661T-103E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4661T-103E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4661T-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP

IC DGT POT 10KOHM 257TAP 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 926701-MCP4661T-103E/ST 150-MCP4661T-103E/STDKR-ND 717-MCP4661T-103E/ST MCP4661T-103E/ST MCP4661T-103E/ST MCP4661T-103E/ST
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4661T-103E/ST Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2176317-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
3 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details