Microchip Technology, Inc. 10KOHM Digital Potentiometer MCP4661T-103E/ML

Description
IC DGTL POT 10KOHM 257TAP 16QFN Product overview: MCP4661T-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-103E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 10KOHM 257TAP 16QFN Product overview: MCP4661T-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-103E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM Digital Potentiometer - 717-MCP4661T-103E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4661T-103E/ML
10KOHM Digital Potentiometer 717-MCP4661T-103E/ML
IC DGTL POT 10KOHM 257TAP 16QFN Product overview: MCP4661T-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-103E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 257TAP 16QFN Product overview: MCP4661T-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4661T-103E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4661T-103E/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4661T-103E/MLCT-ND
Digital Potentiometers MCP4661T-103E/MLCT-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4661T-103E/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4661T-103E/MLDKR-ND
Digital Potentiometers MCP4661T-103E/MLDKR-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4661T-103E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4661T-103E/MLTR-ND
Digital Potentiometers MCP4661T-103E/MLTR-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1228484-MCP4661T-103E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1228484-MCP4661T-103E/ML
Win Source Part Number: 1228484-MCP4661T-103 E/ML Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Features: Mute, Selectable Address Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,300 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP4661T-103EML; MCP4661T103E/ML; MCP4661T103EML; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP4661T-103E/MLDKR, MCP4661T103EML,MCP46 61T-103E/MLCT,MCP466 1T-103E/MLTR Base Product Number: MCP4661

Win Source Part Number: 1228484-MCP4661T-103E/ML
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Mute, Selectable Address
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,300
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP4661T-103EML; MCP4661T103E/ML; MCP4661T103EML;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4661T-103E/MLDKR,MCP4661T103EML,MCP4661T-103E/MLCT,MCP4661T-103E/MLTR
Base Product Number: MCP4661

Buy Now Datasheet
Digital Potentiometers - MCP4661T-103E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4661T-103E/ML
Digital Potentiometers MCP4661T-103E/ML
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4661T-103E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4661T-103E/ML
Data Acquisition - Digital Potentiometers MCP4661T-103E/ML
IC DGTL POT 10KOHM 257TAP 16QFN

IC DGTL POT 10KOHM 257TAP 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4661T-103E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4661T-103E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4661T-103E/ML
IC DGTL POT 10KOHM 257TAP 16QFN

IC DGTL POT 10KOHM 257TAP 16QFN

Supplier's Site
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip - 72AC6159 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip
72AC6159
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip 72AC6159
DIGITAL POT, 10K, -40 TO 125DEG C; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:-; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:QFN; RoHS Compliant: Yes

DIGITAL POT, 10K, -40 TO 125DEG C; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:-; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:QFN; RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip - 41AH8476 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip
41AH8476
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip 41AH8476
DIGITAL POT, 10K, -40 TO 125DEG C; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:-; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:QFN RoHS Compliant: Yes

DIGITAL POT, 10K, -40 TO 125DEG C; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:-; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:QFN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 717-MCP4661T-103E/ML MCP4661T-103E/MLCT-ND 1228484-MCP4661T-103E/ML MCP4661T-103E/ML MCP4661T-103E/ML MCP4661T-103E/ML 72AC6159 41AH8476
Product Name 10KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip
Mounting / Packaging 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Taper Linear
Unlock Full Specs
to access all available technical data