Microchip Technology, Inc. Digital Potentiometers MCP4652T-502E/UN

Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4652T-502E/UNTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4652T-502E/UNTR-ND
Digital Potentiometers MCP4652T-502E/UNTR-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4652T-502E/UNDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4652T-502E/UNDKR-ND
Digital Potentiometers MCP4652T-502E/UNDKR-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4652T-502E/UNCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4652T-502E/UNCT-ND
Digital Potentiometers MCP4652T-502E/UNCT-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP4652T-502E/UN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4652T-502E/UN
5KOHM Digital Potentiometer 717-MCP4652T-502E/UN
IC DGTL POT 5KOHM 257TAP 10MSOP Product overview: MCP4652T-502E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4652T-502E/UN can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 257TAP 10MSOP Product overview: MCP4652T-502E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4652T-502E/UN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1382863-MCP4652T-502E/UN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1382863-MCP4652T-502E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1382863-MCP4652T-502E/UN
Win Source Part Number: 1382863-MCP4652T-502 E/UN Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Features: Mute, Selectable Address Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 pcs Tolerance: ±20% Configuration: Rheostat Memory Type: Volatile Interface: I²C Resistance (Ohms): 5k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP4652 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382863-MCP4652T-502E/UN
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Features: Mute, Selectable Address
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500 pcs
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: I²C
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP4652
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4652T-502E/UN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4652T-502E/UN
Data Acquisition - Digital Potentiometers MCP4652T-502E/UN
IC DGTL POT 5KOHM 257TAP 10MSOP

IC DGTL POT 5KOHM 257TAP 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4652T-502E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4652T-502E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4652T-502E/UN
IC DGTL POT 5KOHM 257TAP 10MSOP

IC DGTL POT 5KOHM 257TAP 10MSOP

Supplier's Site
Digital Potentiometers - MCP4652T-502E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4652T-502E/UN
Digital Potentiometers MCP4652T-502E/UN
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4652T-502E/UNTR-ND 717-MCP4652T-502E/UN 1382863-MCP4652T-502E/UN MCP4652T-502E/UN MCP4652T-502E/UN MCP4652T-502E/UN
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details