Microchip Technology, Inc. Digital Potentiometers MCP4652T-104E/MF

Description
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4652T-104E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4652T-104E/MFCT-ND
Digital Potentiometers MCP4652T-104E/MFCT-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4652T-104E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4652T-104E/MFTR-ND
Digital Potentiometers MCP4652T-104E/MFTR-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4652T-104E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4652T-104E/MFDKR-ND
Digital Potentiometers MCP4652T-104E/MFDKR-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4652T-104E/MF
100KOHM Digital Potentiometer 717-MCP4652T-104E/MF
IC DGT POT 100KOHM 257TAP 10DFN Product overview: MCP4652T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4652T-104E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 257TAP 10DFN Product overview: MCP4652T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4652T-104E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4652T-104E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4652T-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4652T-104E/MF
IC DGT POT 100KOHM 257TAP 10DFN

IC DGT POT 100KOHM 257TAP 10DFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4652T-104E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4652T-104E/MF
Data Acquisition - Digital Potentiometers MCP4652T-104E/MF
IC DGT POT 100KOHM 257TAP 10DFN

IC DGT POT 100KOHM 257TAP 10DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4652T-104E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4652T-104E/MF
Digital Potentiometers MCP4652T-104E/MF
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4652T-104E/MFCT-ND 717-MCP4652T-104E/MF MCP4652T-104E/MF MCP4652T-104E/MF MCP4652T-104E/MF
Product Name Digital Potentiometers 100KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573289 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details