The MCP4652T-103E/MF is a digital potentiometer featuring a dual resistor network configuration with a resistance value of 10 kΩ and 257 taps. It operates via an I2C interface, supporting communication speeds of 100 kHz, 400 kHz, and 3.4 MHz. The device offers a wide operating voltage range from 1.8V to 5.5V, with specified characteristics at 2.7V to 5.5V. It has a low wiper resistance of 75Ω and a low temperature coefficient, making it suitable for precision applications. The MCP4652T also includes features such as brown-out reset protection, high-voltage tolerant digital inputs up to 12.5V, and an extended temperature range of -40°C to +125°C. This product is ideal for applications requiring reliable and precise resistance adjustments in a compact form factor.
Win Source Part Number: 994496-MCP4652T-103E
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Mute, Selectable Address
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,300
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4652T-103E/MFTR,M
Base Product Number: MCP4652
IC DGTL POT 10KOHM 257TAP 10DFN Product overview: MCP4652T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4652T-103E/MF
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 10-DFN (3x3)
IC DGTL POT 10KOHM 257TAP 10DFN
IC DGTL POT 10KOHM 257TAP 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 994496-MCP4652T-103E/MF | 717-MCP4652T-103E/MF | MCP4652T-103E/MFTR-ND | MCP4652T-103E/MF | MCP4652T-103E/MF | MCP4652T-103E/MF |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |