Microchip Technology, Inc. 100KOHM Digital Potentiometer MCP4652-104E/UN

Description
IC DGT POT 100KOHM 257TAP 10MSOP Product overview: MCP4652-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4652-104E/UN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 100KOHM 257TAP 10MSOP Product overview: MCP4652-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4652-104E/UN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4652-104E/UN
100KOHM Digital Potentiometer 717-MCP4652-104E/UN
IC DGT POT 100KOHM 257TAP 10MSOP Product overview: MCP4652-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4652-104E/UN can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 257TAP 10MSOP Product overview: MCP4652-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4652-104E/UN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4652-104E/UN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4652-104E/UN-ND
Digital Potentiometers MCP4652-104E/UN-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1366650-MCP4652-104E/UN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1366650-MCP4652-104E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1366650-MCP4652-104E/UN
Win Source Part Number: 1366650-MCP4652-104E /UN Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tube Product Status: Active Features: Mute, Selectable Address Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Base Product Number: MCP4652 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Memory Type: Volatile Configuration: Rheostat Number of Circuits: 2 Resistance (Ohms): 100k Interface: I²C Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75

Win Source Part Number: 1366650-MCP4652-104E/UN
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: Mute, Selectable Address
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Base Product Number: MCP4652
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Volatile
Configuration: Rheostat
Number of Circuits: 2
Resistance (Ohms): 100k
Interface: I²C
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4652-104E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4652-104E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4652-104E/UN
IC DGT POT 100KOHM 257TAP 10MSOP

IC DGT POT 100KOHM 257TAP 10MSOP

Supplier's Site
Dgtl Pot, 100K, 256Taps, 10-Msop; End To End Resistance Microchip - 91R1240 - Newark, An Avnet Company
Chicago, IL, United States
Dgtl Pot, 100K, 256Taps, 10-Msop; End To End Resistance Microchip
91R1240
Dgtl Pot, 100K, 256Taps, 10-Msop; End To End Resistance Microchip 91R1240
DGTL POT, 100K, 256TAPS, 10-MSOP; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC CaseRoHS Compliant: Yes

DGTL POT, 100K, 256TAPS, 10-MSOP; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4652-104E/UN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4652-104E/UN
Data Acquisition - Digital Potentiometers MCP4652-104E/UN
IC DGT POT 100KOHM 257TAP 10MSOP

IC DGT POT 100KOHM 257TAP 10MSOP

Supplier's Site Datasheet
MICROCHIP - MCP4652-104E/UN - POTENTIOMETRE NUM 100K 256TAPS 10-MSOP - 536-MCP4652-104E/UN - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - MCP4652-104E/UN - POTENTIOMETRE NUM 100K 256TAPS 10-MSOP
536-MCP4652-104E/UN
MICROCHIP - MCP4652-104E/UN - POTENTIOMETRE NUM 100K 256TAPS 10-MSOP 536-MCP4652-104E/UN
MICROCHIP - MCP4652-104E/UN - POTENTIOMETRE NUM 100K 256TAPS 10-MSOP

MICROCHIP - MCP4652-104E/UN - POTENTIOMETRE NUM 100K 256TAPS 10-MSOP

Supplier's Site
Digital Potentiometers - MCP4652-104E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4652-104E/UN
Digital Potentiometers MCP4652-104E/UN
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-MCP4652-104E/UN MCP4652-104E/UN-ND 1366650-MCP4652-104E/UN MCP4652-104E/UN 91R1240 MCP4652-104E/UN 536-MCP4652-104E/UN MCP4652-104E/UN
Product Name 100KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Dgtl Pot, 100K, 256Taps, 10-Msop; End To End Resistance Microchip Data Acquisition - Digital Potentiometers MICROCHIP - MCP4652-104E/UN - POTENTIOMETRE NUM 100K 256TAPS 10-MSOP Digital Potentiometers
Mounting / Packaging 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details