Microchip Technology, Inc. Digital Potentiometers MCP4651T-502E/ML

Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4651T-502E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4651T-502E/MLTR-ND
Digital Potentiometers MCP4651T-502E/MLTR-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP4651T-502E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4651T-502E/ML
5KOHM Digital Potentiometer 717-MCP4651T-502E/ML
IC DGT POT 5KOHM 257TAP 16QFN Product overview: MCP4651T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651T-502E/ML can be used for catalog matching and distributor lookup.

IC DGT POT 5KOHM 257TAP 16QFN Product overview: MCP4651T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651T-502E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1321506-MCP4651T-502E/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1321506-MCP4651T-502E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1321506-MCP4651T-502E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1321506-MCP4651T-502 E/ML Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Features: Mute, Selectable Address Number of Circuits: 2 Standard Package: 3,300 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 5k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4651T-502E/MLTR,M CP4651T-502E/MLDKR,M CP4651T502EML,MCP465 1T-502E/MLCT Base Product Number: MCP4651 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321506-MCP4651T-502E/ML
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Features: Mute, Selectable Address
Number of Circuits: 2
Standard Package: 3,300
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4651T-502E/MLTR,MCP4651T-502E/MLDKR,MCP4651T502EML,MCP4651T-502E/MLCT
Base Product Number: MCP4651
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4651T-502E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4651T-502E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4651T-502E/ML
IC DGT POT 5KOHM 257TAP 16QFN

IC DGT POT 5KOHM 257TAP 16QFN

Supplier's Site
Digital Potentiometers - MCP4651T-502E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4651T-502E/ML
Digital Potentiometers MCP4651T-502E/ML
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4651T-502E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4651T-502E/ML
Data Acquisition - Digital Potentiometers MCP4651T-502E/ML
IC DGT POT 5KOHM 257TAP 16QFN

IC DGT POT 5KOHM 257TAP 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4651T-502E/MLTR-ND 717-MCP4651T-502E/ML 1321506-MCP4651T-502E/ML MCP4651T-502E/ML MCP4651T-502E/ML MCP4651T-502E/ML
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data